C3568详情
NEC C3568重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
无
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Material quality
Other
RoHS
Non-Compliant
深度
250
宽度
600
高度
2060
0个相似型号
C3568拓展信息
C3568详情
NEC C3568重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
无
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Material quality
Other
RoHS
Non-Compliant
深度
250
宽度
600
高度
2060
C3568拓展信息