C8116详情
NEC C8116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
220 - 240
Voltage type
AC
Degree of protection (IP)
IP65
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
BA9s
With light source
无
C8116拓展信息








哦! 它是空的。