C8701详情
NEC C8701重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Built-in depth
60.8
Number of contacts as normally closed contact
0
Voltage type of supply voltage
AC
功能
Mechanical switch
0个相似型号
C8701拓展信息








哦! 它是空的。