G100详情
NEC G100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Maximum Operating Temperature
+ 165 C
Unit Weight
0.179897 oz
Minimum Operating Temperature
- 65 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Brass
Part # Aliases
22650822
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
Cable Types
S-04172-D, S-04262-D
性别
Jack (Socket)
子类别
射频互连器件
触点类型
Socket (Female)
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
50 Ohms
触点终端
Solder
产品类别
RF Connectors / Coaxial Connectors
隔离
Non-Isolated
产品
Connectors
本体样式
Bulkhead
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
SMA
G100拓展信息








哦! 它是空的。