GA1F4M-D-T1 /L32详情
NEC GA1F4M-D-T1 /L32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Purple
Core identification
Numbers
Low smoke (according to EN 61034-2)
无
Conductor category
Class 5 = flexible
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Outer diameter approx.
22.1
Screen over stranding element
None
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Min. permitted bending radius, moving application/free movement
277
Min. permitted bending radius, stationary application/permanent installation
166
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
GA1F4M-D-T1 /L32拓展信息








哦! 它是空的。