NE3210S01-T1-A详情
NEC NE3210S01-T1-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature-Max
125 °C
Rohs Code
有
Manufacturer Part Number
NE3210S01-T1-A
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.84
子类别
FET 射频小信号
Reach合规守则
compliant
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
0.07 A
环境耗散-最大值
0.165 W
NE3210S01-T1-A拓展信息








哦! 它是空的。