OD-9704DSBP详情
NEC OD-9704DSBP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
3.8
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.25
Min. permitted bending radius, stationary application/permanent installation
30.4
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
OD-9704DSBP拓展信息








哦! 它是空的。