UPA2754GR-E1详情
NEC UPA2754GR-E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating (AC)
250 V
RoHS
Non-Compliant
Manufacturer Part Number
UPA2754GR-E1
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.83
包装
Bulk
ECCN 代码
EAR99
Reach合规守则
unknown
额定电流
15 A
极数
1
辐射硬化
无
UPA2754GR-E1拓展信息








哦! 它是空的。