UPC271G2-E2-A详情
NEC UPC271G2-E2-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Package Code
PRSP0008DL-A8
Rohs Code
有
Manufacturer Part Number
UPC271G2-E2-A
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Samacsys Description
Comparators
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.75
Part Package Code
SOP
无铅代码
有
子类别
Comparator
Reach合规守则
compliant
引脚数量
8
Brand Name
Renesas
放大器类型
COMPARATOR
UPC271G2-E2-A拓展信息








哦! 它是空的。