UPD16311GC详情
NEC UPD16311GC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Series
ARM Cortex
Maximum Operating Temperature
+ 60 C
Cache Memory
15 MB
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
051301
Manufacturer
congatec
Brand
congatec
Memory Types
DDR4
子类别
Embedded Processors & Controllers
内存大小
2 GB
产品类别
CPU - Central Processing Units
产品类别
CPU - Central Processing Units
UPD16311GC拓展信息








哦! 它是空的。