UPD431000CZ-85详情
NEC UPD431000CZ-85重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01040A0006
Max. frequency
200MHz
Seal type
Screw-on
Content
1pc(s)
Cable category
RG 213/U
Case material
Brass nickel plated
类型
J01040A0006
阻抗
50Ω
0个相似型号
UPD431000CZ-85拓展信息








哦! 它是空的。