UPD4992详情
NEC UPD4992重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01151A0001
Seal type
Screw-on
Content
1pc(s)
Cable category
RG 316/U
RoHS
Non-Compliant
类型
J01151A0001
阻抗
50Ω
0个相似型号
UPD4992拓展信息
UPD4992详情
NEC UPD4992重要参数规格及、参数值,及相似型号如下:
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01151A0001
Seal type
Screw-on
Content
1pc(s)
Cable category
RG 316/U
RoHS
Non-Compliant
类型
J01151A0001
阻抗
50Ω
UPD4992拓展信息