UPD78F4216AGC详情
NEC UPD78F4216AGC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01010R0001
Max. frequency
6GHz
Seal type
Screw-on
Content
1pc(s)
Cable category
RG 316/U
Case material
Brass nickel plated
类型
J01010R0001
阻抗
50Ω
0个相似型号
UPD78F4216AGC拓展信息








哦! 它是空的。