UPD78F4225GK-9EU详情
NEC UPD78F4225GK-9EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
12 X 12 MM, PLASTIC, TQFP-80
Manufacturer Package Code
PTQP0080KD-D80
Manufacturer Part Number
UPD78F4225GK-9EU
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NEC ELECTRONICS AMERICA INC
Risk Rank
5.62
Part Package Code
TFQFP
HTS代码
8542.31.00.01
引脚数量
80
Brand Name
Renesas
达到SVHC
compliant
UPD78F4225GK-9EU拓展信息








哦! 它是空的。