UPD78F9116详情
NEC UPD78F9116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01002L1288z
Max. frequency
4GHz
Seal type
Bayonet
Content
1pc(s)
Cable category
RG 59 B/U
Case material
Brass nickel plated
类型
J01002L1288z
阻抗
75Ω
0个相似型号
UPD78F9116拓展信息








哦! 它是空的。