UPD98501N7详情
NEC UPD98501N7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
1000V
Reading category
CAT II 1000 V
Type A
Test probe,Alligator clips
Type B
4 mm plug
Compatible with (details)
Multimeters
Factory colour
Black,Red
类型
TL36A
0个相似型号
UPD98501N7拓展信息








哦! 它是空的。