NEC Electronics Group UPA863TD
- 收藏
- 对比
UPA863TD
1712-UPA863TD
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

RF Small Signal Bipolar Transistor, LEADLESS MINIMOLD PACKAGE-6
1最小包装量--
UPA863TD详情
NEC Electronics Group UPA863TD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
引脚数
6
终端数量
6
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NEC ELECTRONICS CORP
Package Description
SMALL OUTLINE, R-PDSO-F6
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
ECCN 代码
EAR99
端子位置
DUAL
终端形式
FLAT
Reach合规守则
unknown
JESD-30代码
R-PDSO-F6
资历状况
不合格
UPA863TD拓展信息
NEC Electronics America Inc
NEC Electronics America Inc
NEC Electronics America Inc
NEC Electronics Group
NEC Electronics Group
NEC Electronics Group
NEC Electronics America Inc
NEC Electronics Group
NEC Electronics America Inc
NEC Electronics America Inc







哦! 它是空的。