NEW JERSEY 2SC4467O
- 收藏
- 对比
2SC4467O详情
NEW JERSEY 2SC4467O重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
25
Shell Style#
In-Line
MIL Type
MIL-DTL-38999
Shipping Restrictions
Export outside of USA is prohibited.More Info
Insert Arrangement
25-11
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
N
Package Description
,
Manufacturer Part Number
2SC4467O
Part Life Cycle Code
活跃
Ihs Manufacturer
NEW JERSEY SEMICONDUCTOR PRODUCTS INC
Risk Rank
5.63
系列
LJT
定位的数量
11 Position
子类别
Circular Connectors
Reach合规守则
unknown
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
橄榄色镉
产品
Plugs
产品类别
军规圆形连接器
2SC4467O拓展信息








哦! 它是空的。