0235ASV详情
Nexperia 0235ASV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1600593
Range
5 mm
Manufacturer
Turck
RoHS
有
屏蔽/屏蔽
Shielded
输出类型
NO PNP
连接类型
Cable with M12 Connector
电源类型
DC
0个相似型号
0235ASV拓展信息
0235ASV详情
Nexperia 0235ASV重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
1600593
Range
5 mm
Manufacturer
Turck
RoHS
有
屏蔽/屏蔽
Shielded
输出类型
NO PNP
连接类型
Cable with M12 Connector
电源类型
DC
0235ASV拓展信息