Nexperia 6093
- 收藏
- 对比
6093
1729-6093
集成电路(IC)
--
大陆
立即发货

BANANA JACK, SOLDER, RED, Gender:Jack, Connector Mounting:Panel Mount, Current Rating:-, Voltage Rating:-, Contact Plating:Tin Plated Contacts, Connector Colour:Red, Contact Material:Copper, Contact Termination Type:Solder RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。