74AHC1G125GF详情
Nexperia 74AHC1G125GF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Zinc-Plated Steel
Manufacturer
Gems Sensors & Controls
Seal
有
Package
Bulk
Base Product Number
74AHC1G125
厂商
Nexperia USA Inc.
Product Status
活跃
系列
*
触点类型
SPST
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
40-150 psi
74AHC1G125GF拓展信息
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.








哦! 它是空的。