74HCT27N,652详情
Nexperia 74HCT27N,652重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
14
Supplier Package
PDIP
Minimum Operating Supply Voltage
4.5 V
Maximum Propagation Delay Time @ Maximum CL
Maximum Operating Supply Voltage
5.5 V
Mounting
通孔
操作温度
-40 to 125 °C
逻辑功能
NOR
74HCT27N,652拓展信息
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.








哦! 它是空的。