74HCT4316N,112详情
Nexperia 74HCT4316N,112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
Package
Bulk
Base Product Number
KJA6T
厂商
ITT Cannon, LLC
Product Status
活跃
Number of Inputs per Chip
4
Supplier Package
PDIP
Number of Channels per Chip
4
Chip Enable Signals
有
Output Signal Type
Single-Ended
Number of Outputs per Chip
4
Input Signal Type
Single
Mounting
通孔
系列
*
操作温度
-40 to 125 °C
类型
模拟开关
极性
Non-Inverting
配置
四路SPST
电源类型
Single/Dual
74HCT4316N,112拓展信息
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.








哦! 它是空的。