74LVC10APW/S400,11详情
Nexperia 74LVC10APW/S400,11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Silver-plated
Outer diameter approx.
1.6
Core identification
Colour
Nominal cross section conductor
0.75
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Brown
Nominal voltage U
600
Conductor category
Class 5 = flexible
Product Status
活跃
厂商
Nexperia USA Inc.
Package
Bulk
系列
-
74LVC10APW/S400,11拓展信息
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.








哦! 它是空的。