935265484512详情
Nexperia 935265484512重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
NEXPERIA
Manufacturer
Nexperia
Manufacturer Part Number
935265484512
Moisture Sensitivity Levels
1
Package Description
,
Part Life Cycle Code
Obsolete
Reflow Temperature-Max (s)
30
Risk Rank
5.64
Rohs Code
有
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
逻辑IC类型
总线驱动器
935265484512拓展信息








哦! 它是空的。