935690156125详情
Nexperia 935690156125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
NEXPERIA
Manufacturer
Nexperia
Manufacturer Part Number
935690156125
Moisture Sensitivity Levels
1
Part Life Cycle Code
活跃
Risk Rank
5.56
Rohs Code
有
JESD-609代码
e3
端子表面处理
Tin (Sn)
Reach合规守则
compliant
逻辑IC类型
NOR GATE
935690156125拓展信息








哦! 它是空的。