BAV23S/G,215详情
Nexperia BAV23S/G,215重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 1 week ago)
触点镀层
Gold
介电材料
PTFE
本体材质
Brass
RoHS
Non-Compliant
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 1 week ago)
包装
Bulk
终端
Solder
连接器类型
Plug, SMB
性别
Male
弱电
Non-Compliant
阻抗
50 Ω
BAV23S/G,215拓展信息
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.








哦! 它是空的。