BTA208X-600B127详情
Nexperia BTA208X-600B127重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H210012022011PS
Mounting Styles
Hubshaft
Shaft Type
Hub
Manufacturer
Dynapar
操作温度
0 to 70 Degrees C
终端
6 Pin Connector, Side Exit
输出电压
5~26 VDC
输出类型
单端
输入电压
5~26 VDC
轴承
有
知识产权评级
IP54
配套连接器
不包括
BTA208X-600B127拓展信息
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia








哦! 它是空的。