USB Studio Condenser Microphone, Directivity:Cardioid, Output Impedance:-, Frequency Response Min:40Hz, Frequency Response Max:20kHz, Sensitivity:136 dB, Connector Type:USB, Lead Length:-, Product Range:-
起订量
1最小包装量--
添加到询价列表
C1UNexperiaUSB Studio Condenser Microphone, Directivity:Cardioid, Output Impedance:-, Frequency Response Min:40Hz, Frequency Response Max:20kHz, Sensitivity:136 dB, Connector Type:USB, Lead Length:-, Product Range:-