HEF4021BP-Q100U详情
Nexperia HEF4021BP-Q100U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
有
PPAP
Unknown
Mounting
通孔
Package Height
3.2(Max)
Package Width
6.48(Max)
Package Length
19.5(Max)
PCB changed
16
Supplier Package
PDIP
零件状态
Obsolete
引脚数量
16
HEF4021BP-Q100U拓展信息
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.








哦! 它是空的。