NEH2000BYJ详情
Nexperia NEH2000BYJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN-16
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
类型
特殊用途
输入电流
100 mA
0个相似型号
NEH2000BYJ拓展信息
NEH2000BYJ详情
Nexperia NEH2000BYJ重要参数规格及、参数值,及相似型号如下:
包装/外壳
QFN-16
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
类型
特殊用途
输入电流
100 mA
NEH2000BYJ拓展信息