NPS4053GHZ详情
NEXPERIA NPS4053GHZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
power switch
Mounting
SMD
Case
HWSON6
Kind of package
reel,
Gross weight
0.001 g
Operating temperature
-40...125°C
Output current
2A
On-state resistance
55mΩ
NPS4053GHZ拓展信息
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.








哦! 它是空的。