PDTA114EQA详情
Nexperia PDTA114EQA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Manufacturer Part Number
TPU302929
Manufacturer
Crouse-Hinds Industrial Products
Collector-Emitter Breakdown Voltage
-50 V
RoHS
Non-Compliant
MSL
MSL 1 - Unlimited
Qualification
AEC-Q101
Transistor Polarity
Single PNP
功率耗散
280mW
连续集电极电流
100mA
达到SVHC
无SVHC
PDTA114EQA拓展信息








哦! 它是空的。