PDTD123EQA147详情
Nexperia PDTD123EQA147重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
压装
Lens Color/Style
Non-Tinted, Diffused
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
压装
Mounting Hole Size
6.35 mm
Manufacturer
BIVAR
Brand
Bivar
LED Size
5 mm
RoHS
Details
包装
Bulk
子类别
LED指示灯
终端样式
Wire
产品类别
LED面板安装指示灯
照明颜色
Yellow, Green
镜头透明度
Diffused
镜头颜色
Clear
产品类别
LED面板安装指示灯
PDTD123EQA147拓展信息
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.








哦! 它是空的。