PQMD16详情
Nexperia PQMD16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Manufacturer Part Number
TQ-6000-1
Manufacturer
Johnson Controls
MSL
MSL 1 - Unlimited
Qualification
AEC-Q101
Transistor Polarity
NPN and PNP Complement
Collector-Emitter Breakdown Voltage
50 V
RoHS
Non-Compliant
功率耗散
350mW
连续集电极电流
100mA
达到SVHC
无SVHC
PQMD16拓展信息








哦! 它是空的。