PVR100AZ-B5V0,115详情
Nexperia PVR100AZ-B5V0,115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Product Style
BGA Socketing Systems
Supplier Package
SOT-223
Category
Integrated Zener Diode and NPN Bipolar Transistor
Mounting
表面贴装
操作温度
-65 to 150 °C
类型
SMT Adapters
螺距
1.27mm Pitch
产品类别
SMT Adapters
PVR100AZ-B5V0,115拓展信息
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.
Nexperia USA Inc.








哦! 它是空的。