V9040Z详情
Nexperia V9040Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Connector version
straight
Connections
HDMI-A plug,HDMI-A plug
Video resolution
1920 x 1080 Pixel
Cable use
TV/monitor
Cable features
Audio Return Channel
Version
Cable
Cable version
HDMI High Speed + Ethernet
Factory colour
Black
屏蔽/屏蔽
Braid shielding/shielding film
V9040Z拓展信息








哦! 它是空的。