NIC Components DM61G
- 收藏
- 对比
DM61G
1736-DM61G
功率继电器,高于 2 A
--
大陆
立即发货

RELAY SOCKET MODULE, Socket Mounting:DIN Rail, Socket Terminals:-, No. of Pins:-, Current Rating:12A, Voltage Rating:24V, Product Range:-, Accessory Type:Relay Socket, Contact Voltage AC Max:24V, Contact Voltage DC Max:24V RoHS Compliant: Yes
1最小包装量--
添加到询价列表
DM61G详情
NIC Components DM61G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
DM61G拓展信息
DG85B-8011-75-1024
NIC Components
DG85B-8011-96-1012-M1R
NIC Components
DG85B-8011-96-1024-S1
NIC Components
DG85C-8021-75-1024
NIC Components
DM85-2011-35-1012
NIC Components
DM85-2011-35-1024
NIC Components
DM84-2012-35-5120
NIC Components
DG85B-8011-36-1024-R
NIC Components
DG85B-8011-96-1012-S1R
NIC Components
DM84-2012-35-1012
NIC Components







哦! 它是空的。