NIC Components E82D501VNN271MA50T
- 收藏
- 对比
E82D501VNN271MA50T
1736-E82D501VNN271MA50T
铝电解电容器
--
大陆
立即发货

E82D501VNN271MA50T datasheet pdf and Aluminum Electrolytic Capacitors product details from NIC Components stock available at utmel
1最小包装量--
E82D501VNN271MA50T详情
NIC Components E82D501VNN271MA50T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Bulkhead, Panel
RoHS
Compliant
Operating Temperature (Max)
85 °C
Operating Temperature (Min)
-40 °C
屏蔽/屏蔽
Shielded
评级结果
Dust Tight, IP68, Waterproof
E82D501VNN271MA50T拓展信息
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components







哦! 它是空的。