NIC Components LFNMR25F1002TR
- 收藏
- 对比
LFNMR25F1002TR
1736-LFNMR25F1002TR
无类别的
--
大陆
立即发货

LFNMR25F1002TR datasheet pdf and Unclassified product details from NIC Components stock available at utmel
1最小包装量--
LFNMR25F1002TR详情
NIC Components LFNMR25F1002TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polymer
Product Thickness
3.94
Operating Temp Range
-55C TO 90C
Shrink Wall Type
THICK
Inside Diameter After Shrinking
22.86
Inside Diameter Before Shrinking
65.58
类型
TUBING
颜色
Black
收缩率
3:1
产品长度(mm)
7620(mm)
LFNMR25F1002TR拓展信息







哦! 它是空的。