NIC Components LFX6.3VB1500 TD04
- 收藏
- 对比
LFX6.3VB1500 TD04
1736-LFX6.3VB1500 TD04
无类别的
--
大陆
立即发货

LFX6.3VB1500 TD04 datasheet pdf and Unclassified product details from NIC Components stock available at utmel
1最小包装量--
LFX6.3VB1500 TD04详情
NIC Components LFX6.3VB1500 TD04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.55
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1
Inside Diameter Before Shrinking
3
类型
TUBING
颜色
Gray
收缩率
3:1
产品长度(mm)
1200(mm)
LFX6.3VB1500 TD04拓展信息







哦! 它是空的。