NIC Components NSPC102G16TRA1F
- 收藏
- 对比
NSPC102G16TRA1F
1736-NSPC102G16TRA1F
集成电路(IC)
--
大陆
立即发货

NSPC102G16TRA1F datasheet pdf and Integrated Circuits (ICs) product details from NIC Components stock available at utmel
1最小包装量--
NSPC102G16TRA1F详情
NIC Components NSPC102G16TRA1F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Manufacturer Part Number
NSPC102G16TRA1F
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NIC COMPONENTS CORP
Package Description
,
Risk Rank
5.83
Manufacturer Series
NSPC
JESD-609代码
e1
ECCN 代码
EAR99
端子表面处理
Tin/Silver/Copper (Sn/Ag/Cu)
HTS代码
8532.25.00.80
Reach合规守则
compliant
电容式
薄膜电容器
NSPC102G16TRA1F拓展信息
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components
NIC Components







哦! 它是空的。