NIC Components SIR512-24VDC
- 收藏
- 对比
SIR512-24VDC
1736-SIR512-24VDC
无类别的
--
大陆
立即发货

Relay /American Electronic Components SIR512-24VDC
1最小包装量--
SIR512-24VDC详情
NIC Components SIR512-24VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-10 - 55
Nominal current
6.6
With protective conductor
有
Nominal voltage
380 - 480
Connection 2
Other
Colour outer sheath
Grey
Outer diameter approx.
10
Degree of protection (IP)
Other
Connection 1
Other
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Protective conductor
有
Material outer sheath
Other
频率
50 - 60
长度
1.73
SIR512-24VDC拓展信息







哦! 它是空的。