NCSE170F详情
NICHIA NCSE170F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Nominal voltage
220 - 240
Protection class
II
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
0 - 0
With light source
有
0个相似型号
NCSE170F拓展信息
NCSE131F
NICHIA
NC2W121F
NICHIA
NC2W093B
NICHIA
NCSW193F
NICHIA
NC4W193F
NICHIA
NC4W121D-S1
NICHIA
NC4W121F
NICHIA
NC3W093B
NICHIA
NCSW170D-PCB
NICHIA
NC3W193F
NICHIA








哦! 它是空的。