UVR1A102MHD详情
Nichicon UVR1A102MHD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Soldering
Manufacturer part #
J01151A1141
Seal type
Screw-on
Content
1pc(s)
Case material
黄铜镀金
类型
J01151A1141
阻抗
50Ω
0个相似型号
UVR1A102MHD拓展信息
UVR1A102MHD详情
Nichicon UVR1A102MHD重要参数规格及、参数值,及相似型号如下:
RoHS-compliant
有
Connections
Soldering
Manufacturer part #
J01151A1141
Seal type
Screw-on
Content
1pc(s)
Case material
黄铜镀金
类型
J01151A1141
阻抗
50Ω
UVR1A102MHD拓展信息