CE 2详情
NICHIFU CE 2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of splice terminal
quick splice
Electrical mounting
crimped
Splice terminal variant
end connector
Ferrule variant
insulated
Internal diameter
3.1mm
Trade name
quick splice
Gross weight
0.795g
Certificates
RoHS compliant
长度
20mm
Flammability rating
UL94V-2
0个相似型号
CE 2拓展信息








哦! 它是空的。