140000480693详情
Nidec 140000480693重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Zinc-Plated Steel
Manufacturer
Gems Sensors & Controls
Seal
有
Package
Bulk
厂商
Nidec Copal Electronics
Product Status
Obsolete
系列
-
触点类型
SPST
额定电流
5 A @ 125 VAC, 250 VAC
压力范围
150-600 psi
0个相似型号
140000480693拓展信息
140007480124
Nidec
140007480474
Nidec
140007480254
Nidec
140000481531
Nidec
140007480281
Nidec
140000050514
Nidec
140000470206
Nidec
140000481341
Nidec
140007480288
Nidec
140007480564
Nidec








哦! 它是空的。