8D2022C-Z详情
Nidec 8D2022C-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TYD2X4WPG6
Slot Width
0.3
Approvals
CE, CSA, UL
Manufacturer
Thomas & Betts
RoHS
有
Mounting Method
DIN Standard Mounting Holes
Package
Bulk
厂商
Nidec Copal Electronics
Product Status
Obsolete
系列
-
颜色
Gray
样式
Slotted, Standard
长度
72
长度(毫米)
1,828.8 mm
8D2022C-Z拓展信息
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec








哦! 它是空的。