CHS04ZGP详情
Nidec CHS04ZGP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
63
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
63 - 63
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
600 - 600
Type of electrical connection of main circuit
Frame clamp
CHS04ZGP拓展信息








哦! 它是空的。