CJS-1200TA-3详情
Nidec CJS-1200TA-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
LCP (Liquid Crystal Polymer)
Contact Materials
Copper Alloy
Mounting
通孔
性别
RCP
螺距
7.5000 mm
引脚数量
20
产品长度
28.5 mm
CJS-1200TA-3拓展信息
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec
Nidec








哦! 它是空的。